2591300000
2591300000
Active
Description:  SURGE PROTECTION 550V/40KA
Manufacturer:  Weidmuller
Datasheet:   2591300000 Datasheet
History Price: Active
In Stock: 6400
2591300000 Specification
Specification
Part No
2591300000
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Weidmuller
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 2, Type 3
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
750V
Current - Discharge (Nom) (8/20µS)
20 kA
Current - Discharge (Max) (8/20µS)
35 kA
Voltage - Protection Level (VP) (2416)
200 kA
Operating Temperature
2.5 kV
Features
3.4 kV
Mounting Type
-40℃ ~ 85℃
Approval Agency
-
Current - Short Circuit Rating (SCCR)
DIN Rail
Voltage - Protection Rating (VPR)
CE, cURus, VDE
2591300000 Related Parts
2591100000
2591100000
Weidmuller
SPD TYPE 1 350VAC MCOV 3 POLE
2591110000
2591110000
Weidmuller
SPD TYPE 1 350VAC MCOV 3 POLE
2591320000
2591320000
Weidmuller
SPD TYPE 1 750VAC MCOV 3 POLE
2591360000
2591360000
Weidmuller
SPD TYPE 1 350VAC MCOV 1 POLE
2591380000
2591380000
Weidmuller
VPU AC I 1 300/12.5
2591460000
2591460000
Weidmuller
VPU AC I 3+1 300/12.5
2591490000
2591490000
Weidmuller
VPU AC I 1+1 R 300/12.5
2591660000
2591660000
Weidmuller
SPD TYPE 1 150VAC MCOV 1 POLE
2591010000
2591010000
Weidmuller
SPD TYPE 2 300VAC MCOV 1 POLE
2591200000
2591200000
Weidmuller
SPD TYPE 2 480VAC MCOV 1 POLE
2591290000
2591290000
Weidmuller
SPD TYPE 2 750VAC MCOV 1 POLE
2591620000
2591620000
Weidmuller
SPD TYPE 2 75VAC MCOV 1 POLE
2591300000 Compare Parts
  • 2591300000 vs 2591490000
  • 2591300000 vs 2591460000
  • 2591300000 vs 2591380000
  • 2591300000 vs 2591360000
  • 2591300000 vs 2591320000
  • 2591300000 vs 2591110000
  • 2591300000 vs 2591100000
  • 2591300000 vs 2591630000
  • 2591300000 vs 2591620000
  • 2591300000 vs 2591290000
  • 2591300000 vs 2591200000
  • 2591300000 vs 2591010000
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.