Type
Type 2, Type 3
Type 1
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
750V
350VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
35 kA
50 kA
Voltage - Protection Level (VP) (2416)
200 kA
50 kA
Operating Temperature
2.5 kV
-
Features
3.4 kV
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 85℃
-
Approval Agency
-
DIN Rail
Current - Short Circuit Rating (SCCR)
DIN Rail
CE, cURus, EAC, VDE
Voltage - Protection Rating (VPR)
CE, cURus, VDE
-