2591300000
2591300000
Active
Description:  SURGE PROTECTION 550V/40KA
Manufacturer:  Weidmuller
Datasheet:   2591300000 Datasheet
History Price: Active
In Stock: 6400
2591300000 vs 2591460000
Manufacturer
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Type
Type 2, Type 3
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
4
Voltage - Continuous Operating (Max) (MCOV)
750V
300VAC
Current - Discharge (Nom) (8/20µS)
20 kA
50 kA
Current - Discharge (Max) (8/20µS)
35 kA
100 kA
Voltage - Protection Level (VP) (2416)
200 kA
150 kA
Operating Temperature
2.5 kV
-
Features
3.4 kV
-
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CE, cURus, VDE
CE, cURus, VDE