Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
800VDC
37VAC, 53VDC
Current - Discharge (Nom) (8/20µS)
15 kA
-
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
50 kA
-
Operating Temperature
2 kV
-
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 70℃
Current - Short Circuit Rating (SCCR)
Base Mount
Base Mount
Voltage - Protection Rating (VPR)
cUL, EAC, UL
EAC