2800623
2800623
Active
Description:  SPD TYPE 2 800VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800623 Datasheet
History Price: $105.3
In Stock: 8400
2800623 Specification
Specification
Part No
2800623
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Series
VAL-MS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 2
Form
Module Only
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
800VDC
Current - Discharge (Nom) (8/20µS)
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
Voltage - Protection Level (VP) (2416)
50 kA
Operating Temperature
2 kV
Features
1.4 kV
Mounting Type
-40℃ ~ 80℃
Approval Agency
-
Current - Short Circuit Rating (SCCR)
Base Mount
Voltage - Protection Rating (VPR)
cUL, EAC, UL
2800623 Related Parts
2800003
2800003
Phoenix Contact
SPD TYPE 1/TYPE 2 150VAC MCOV
2800102
2800102
Phoenix Contact
SPD TYPE 2 550VAC MCOV 2 POLE
2800183
2800183
Phoenix Contact
SPD TYPE 1/TYPE 2 670VAC MCOV
2800184
2800184
Phoenix Contact
SPD TYPE 1/TYPE 2 335VAC MCOV
2800186
2800186
Phoenix Contact
SPD TYPE 1/TYPE 2 335VAC MCOV
2800187
2800187
Phoenix Contact
SPD TYPE 1/TYPE 2 335VAC MCOV
2800189
2800189
Phoenix Contact
SPD TYPE 1/TYPE 2 335VAC MCOV
2800191
2800191
Phoenix Contact
SPD TYPE 1/TYPE 2 264VAC MCOV
2800371
2800371
Phoenix Contact
SPD 120VAC MCOV 1 POLE
2800624
2800624
Phoenix Contact
SPD TYPE 2 1.17KVDC MCOV 1 POLE
2800641
2800641
Phoenix Contact
SPD TYPE 2 800VDC MCOV 1 POLE
2800645
2800645
Phoenix Contact
SPD TYPE 1/TYPE 2 335VAC MCOV
2800623 Compare Parts
  • 2800623 vs 2807599
  • 2800623 vs 2807573
  • 2800623 vs 2804636
  • 2800623 vs 2804429
  • 2800623 vs 2804380
  • 2800623 vs 2801533
  • 2800623 vs 2801532
  • 2800623 vs 2801515
  • 2800623 vs 2801514
  • 2800623 vs 2801513
  • 2800623 vs 2801512
  • 2800623 vs 2801489
  • 2800623 vs 2801488
  • 2800623 vs 2801296
  • 2800623 vs 2801290
  • 2800623 vs 2801289
  • 2800623 vs 2801288
  • 2800623 vs 2801286
  • 2800623 vs 2801274
  • 2800623 vs 2801272
  • 2800623 vs 2801266
  • 2800623 vs 2801240
  • 2800623 vs 2801231
  • 2800623 vs 2801220
  • 2800623 vs 2801219
  • 2800623 vs 2801165
  • 2800623 vs 2801164
  • 2800623 vs 2801163
  • 2800623 vs 2801162
  • 2800623 vs 2801161
  • 2800623 vs 2801160
  • 2800623 vs 2801042
  • 2800623 vs 2801041
  • 2800623 vs 2800995
  • 2800623 vs 2800994
  • 2800623 vs 2800985
  • 2800623 vs 2800983
  • 2800623 vs 2800814
  • 2800623 vs 2800810
  • 2800623 vs 2800802
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.