Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800623
2800623
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2 800VDC MCOV 1 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2800623 Datasheet
History Price: $105.3
In Stock: 8400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2800623 vs 2800983
Part No
2800623
2800983
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
VAL-MS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
-
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
800VDC
30VDC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
50 kA
-
Operating Temperature
2 kV
-
Features
1.4 kV
950 V
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 85℃
Approval Agency
-
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
Base Mount
DIN Rail
Voltage - Protection Rating (VPR)
cUL, EAC, UL
cCSAus, CSA, CSAus, EAC, UL