Type
Type 2
Type 1, Type 2
Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
800VDC
1.05kVDC
Current - Discharge (Nom) (8/20µS)
15 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
50 kA
-
Operating Temperature
2 kV
-
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Current - Short Circuit Rating (SCCR)
Base Mount
Base Mount
Voltage - Protection Rating (VPR)
cUL, EAC, UL
CB, EAC