2800623
2800623
Active
Description:  SPD TYPE 2 800VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800623 Datasheet
History Price: $105.3
In Stock: 8400
2800623 vs 2801488
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 2
Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
800VDC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
15 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
50 kA
1.4 kV
Operating Temperature
2 kV
-40℃ ~ 70℃
Features
1.4 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
Base Mount
-
Voltage - Protection Rating (VPR)
cUL, EAC, UL
-