2906838
2906838
Active
Description:  SPD 42VAC/60VDC MCOV 1 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2906838 Datasheet
History Price: $25.2
In Stock: 48800
2906838 vs 2907917
Part No
Series
TTC
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
-
Type 3
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
42VAC, 60VDC
100VAC, 80VDC
Current - Discharge (Nom) (8/20µS)
2 kA
2 kA
Current - Discharge (Max) (8/20µS)
-
4 kA
Voltage - Protection Level (VP) (2416)
220 V
800 V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
DIN Rail
Approval Agency
CSA, UL
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
10 kA
Voltage - Protection Rating (VPR)
-
-