2907917
2907917
Active
Description:  SPD TYPE 3 100VAC/80VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2907917 Datasheet
History Price: $165.6
In Stock: 10400
2907917 Specification
Specification
Part No
2907917
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Series
PLT-SEC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Type 3
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
100VAC, 80VDC
Current - Discharge (Nom) (8/20µS)
2 kA
Current - Discharge (Max) (8/20µS)
4 kA
Voltage - Protection Level (VP) (2416)
800 V
Operating Temperature
-40℃ ~ 80℃
Features
-
Mounting Type
DIN Rail
Approval Agency
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
10 kA
Voltage - Protection Rating (VPR)
-
2907917 Related Parts
2905333
2905333
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905337
2905337
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905338
2905338
Phoenix Contact
SPD TYPE 2 700VAC MCOV 1 POLE
2905339
2905339
Phoenix Contact
SPD TYPE 2 700VAC MCOV 1 POLE
2905340
2905340
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905341
2905341
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905342
2905342
Phoenix Contact
SPD TYPE 2 700VAC MCOV 1 POLE
2905343
2905343
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905344
2905344
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905345
2905345
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2905348
2905348
Phoenix Contact
SPD TYPE 2 175VAC MCOV 1 POLE
2905350
2905350
Phoenix Contact
SPD TYPE 2 350VAC MCOV 1 POLE
2907917 Compare Parts
  • 2907917 vs 2908686
  • 2907917 vs 2908685
  • 2907917 vs 2908684
  • 2907917 vs 2908683
  • 2907917 vs 2908682
  • 2907917 vs 2908681
  • 2907917 vs 2908680
  • 2907917 vs 2908439
  • 2907917 vs 2908438
  • 2907917 vs 2908203
  • 2907917 vs 2908201
  • 2907917 vs 2908194
  • 2907917 vs 2908192
  • 2907917 vs 2907923
  • 2907917 vs 2907922
  • 2907917 vs 2907921
  • 2907917 vs 2907920
  • 2907917 vs 2907919
  • 2907917 vs 2907918
  • 2907917 vs 2907916
  • 2907917 vs 2907880
  • 2907917 vs 2907879
  • 2907917 vs 2907878
  • 2907917 vs 2907877
  • 2907917 vs 2907876
  • 2907917 vs 2907875
  • 2907917 vs 2907874
  • 2907917 vs 2907865
  • 2907917 vs 2907043
  • 2907917 vs 2906861
  • 2907917 vs 2906851
  • 2907917 vs 2906848
  • 2907917 vs 2906846
  • 2907917 vs 2906844
  • 2907917 vs 2906841
  • 2907917 vs 2906840
  • 2907917 vs 2906839
  • 2907917 vs 2906838
  • 2907917 vs 2906837
  • 2907917 vs 2906835
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent