2907917
2907917
Active
Description:  SPD TYPE 3 100VAC/80VDC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2907917 Datasheet
History Price: $165.6
In Stock: 10400
2907917 vs 2907920
Part No
Series
PLT-SEC
PLT-SEC
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 3
Type 3
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VAC, 80VDC
34VAC, 34VDC
Current - Discharge (Nom) (8/20µS)
2 kA
3 kA
Current - Discharge (Max) (8/20µS)
4 kA
4 kA
Voltage - Protection Level (VP) (2416)
800 V
600 V
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Base Mount
Approval Agency
CB, CSA, cUR, cURus, EAC, UR
CB, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
10 kA
10 kA
Voltage - Protection Rating (VPR)
-
-