Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2907917
2907917
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 3 100VAC/80VDC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2907917 Datasheet
History Price: $165.6
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2907917 vs 2908685
Part No
2907917
2908685
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PLT-SEC
BXT-4XP
Packaging
Bulk
Box
Status
Active
Active
Type
Type 3
Type 2, Type 3
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
100VAC, 80VDC
150VAC, 150VDC
Current - Discharge (Nom) (8/20µS)
2 kA
5 kA
Current - Discharge (Max) (8/20µS)
4 kA
10 kA
Voltage - Protection Level (VP) (2416)
800 V
-
Operating Temperature
-40℃ ~ 80℃
-40℃ ~ 80℃
Features
-
-
Mounting Type
DIN Rail
Chassis Mount
Approval Agency
CB, CSA, cUR, cURus, EAC, UR
cULus, UL
Current - Short Circuit Rating (SCCR)
10 kA
10 kA
Voltage - Protection Rating (VPR)
-
1 kV