30KP33A
30KP33A
Active
Description:  30KW TVS UNIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   30KP33A Datasheet
History Price: $5.74
In Stock: 16800
30KP33A vs 30KPA84CA
Part No
Series
-
30KPA
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
33V
84V
Voltage - Breakdown (Min)
36.7V
93.8V
Voltage - Clamping (Max) @ Ipp
58.6V
139.2V
Current - Peak Pulse (10/1000µs)
548A
217.7A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
P600, Axial
Mounting Type
Axial
P600
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1