30KP85CA
30KP85CA
Active
Description:  30KW TVS BIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   30KP85CA Datasheet
History Price: $5.95
In Stock: 34800
30KP85CA vs 30KPA84CA/B
Manufacturer
Series
-
30KPA
Packaging
Bulk
Box
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
85V
84V
Voltage - Breakdown (Min)
94.4V
93.8V
Voltage - Clamping (Max) @ Ipp
137V
139.2V
Current - Peak Pulse (10/1000µs)
218A
217.7A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
P600, Axial
Mounting Type
Axial
P600
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-