Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Solid State 30KP85CA
30KP85CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
30KW TVS BIDIRECTIONAL
Manufacturer:
Solid State
Datasheet:
30KP85CA Datasheet
History Price: $5.95
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
30KP85CA Specification
Specification
Part No
30KP85CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
85V
Voltage - Breakdown (Min)
94.4V
Voltage - Clamping (Max) @ Ipp
137V
Current - Peak Pulse (10/1000µs)
218A
Power - Peak Pulse
30000W (30kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
Axial
Mounting Type
Axial
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
30KP85CA PDF Datasheet
30KP85CA Datasheet
Click and Download: 30KP85CA Datasheet
30KP85CA Related Parts
30KP100A
Solid State
30KW TVS UNIDIRECTIONAL
30KP100CA
Solid State
30KW TVS BIDIRECTIONAL
30KP102A-TP
Micro Commercial Components
TVS DIODE 102VWM 165.6VC R6
30KP102CA-TP
Micro Commercial Components
Interface
30KP108A-TP
Micro Commercial Components
TVS DIODE 108VWM 175.2VC R6
30KP108CA-TP
Micro Commercial Components
Interface
30KP110A
Solid State
30KW TVS UNIDIRECTIONAL
30KP110CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120A
Solid State
30KW TVS UNIDIRECTIONAL
30KP120A-TP
Micro Commercial Components
Interface
30KP120CA
Solid State
30KW TVS BIDIRECTIONAL
30KP120CA-TP
Micro Commercial Components
TVS DIODE 120VWM 194.4VC R6
30KP85CA Compare Parts
30KP85CA vs 30KPA96CA-HRA
30KP85CA vs 30KPA96CA-B
30KP85CA vs 30KPA96CA/TR13
30KP85CA vs 30KPA96CA/B
30KP85CA vs 30KPA96CA
30KP85CA vs 30KPA96C
30KP85CA vs 30KPA96-B
30KP85CA vs 30KPA96A-HRA
30KP85CA vs 30KPA96A-B
30KP85CA vs 30KPA96A/TR13
30KP85CA vs 30KPA96A/B
30KP85CA vs 30KPA96A
30KP85CA vs 30KPA96
30KP85CA vs 30KPA90C-B
30KP85CA vs 30KPA90CA-HRA
30KP85CA vs 30KPA90CA-B
30KP85CA vs 30KPA90CA/TR13
30KP85CA vs 30KPA90CA/B
30KP85CA vs 30KPA90CA
30KP85CA vs 30KPA90C
30KP85CA vs 30KPA90-B
30KP85CA vs 30KPA90A-HRA
30KP85CA vs 30KPA90A-B
30KP85CA vs 30KPA90A/TR13
30KP85CA vs 30KPA90A/B
30KP85CA vs 30KPA90A
30KP85CA vs 30KPA90
30KP85CA vs 30KPA84C-B
30KP85CA vs 30KPA84CA-HRA
30KP85CA vs 30KPA84CA-B
30KP85CA vs 30KPA84CA/TR13
30KP85CA vs 30KPA84CA/B
30KP85CA vs 30KPA84CA
30KP85CA vs 30KPA84-B
30KP85CA vs 30KPA84A-HRA
30KP85CA vs 30KPA84A-B
30KP85CA vs 30KPA84A/TR13
30KP85CA vs 30KPA84A/B
30KP85CA vs 30KPA84A
30KP85CA vs 30KPA84
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad