Packaging
Bulk
Tape & Reel (TR)
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
85V
96V
Voltage - Breakdown (Min)
94.4V
107.2V
Voltage - Clamping (Max) @ Ipp
137V
156V
Current - Peak Pulse (10/1000µs)
218A
194.2A
Power - Peak Pulse
30000W (30kW)
30000W (30kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
P600, Axial
Supplier Device Package
-
-
Unidirectional Channels
-
-