Packaging
Tape & Reel (TR)
Tape & Box (TB)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
9V
90V
Voltage - Breakdown (Min)
9.5V
100V
Voltage - Clamping (Max) @ Ipp
16.17V
146V
Current - Peak Pulse (10/1000µs)
194.8A
20.5A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
P600, Axial
P600, Axial
Supplier Device Package
-
-
Unidirectional Channels
1
-