3KP9.0
3KP9.0
Obsolete
Description:  TVS DIODE 9VWM 16.17VC P600
Manufacturer:  Littelfuse Inc
Datasheet:   3KP9.0 Datasheet
History Price: Obsolete
In Stock: 17200
3KP9.0 Specification
Specification
Part No
3KP9.0
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
3KP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
9V
Voltage - Breakdown (Min)
9.5V
Voltage - Clamping (Max) @ Ipp
16.17V
Current - Peak Pulse (10/1000µs)
194.8A
Power - Peak Pulse
3000W (3kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
P600, Axial
Mounting Type
P600
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
3KP9.0 PDF Datasheet
3KP9.0 Related Parts
3KP10
3KP10
Littelfuse Inc
TVS DIODE 10VWM 17.85VC P600
3KP100
3KP100
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100A
3KP100A
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A/B
3KP100A/B
YAGEO
TVS P600 100V 162V BOX
3KP100A/TR13
3KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
3KP100A_R2_00001
3KP100A_R2_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
3KP100A-AT/B
3KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
3KP100A-AT/TR13
3KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
3KP100A-B
3KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
3KP100A-TP
3KP100A-TP
Micro Commercial Components
Interface
3KP100-B
3KP100-B
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP100C
3KP100C
Littelfuse Inc
TVS DIODE 100VWM 170.1VC P600
3KP9.0 Compare Parts
  • 3KP9.0 vs 3KP90CA-TP
  • 3KP9.0 vs 3KP90CA-B
  • 3KP9.0 vs 3KP90CA-AT/TR13
  • 3KP9.0 vs 3KP90CA-AT/B
  • 3KP9.0 vs 3KP90CA_R2_00001
  • 3KP9.0 vs 3KP90CA/TR13
  • 3KP9.0 vs 3KP90CA/B
  • 3KP9.0 vs 3KP90CA
  • 3KP9.0 vs 3KP90C
  • 3KP9.0 vs 3KP90-B
  • 3KP9.0 vs 3KP90A-TP
  • 3KP9.0 vs 3KP90A-B
  • 3KP9.0 vs 3KP90A-AT/TR13
  • 3KP9.0 vs 3KP90A-AT/B
  • 3KP9.0 vs 3KP90A_R2_00001
  • 3KP9.0 vs 3KP90A/TR13
  • 3KP9.0 vs 3KP90A/B
  • 3KP9.0 vs 3KP90A
  • 3KP9.0 vs 3KP90
  • 3KP9.0 vs 3KP9.0C-B
  • 3KP9.0 vs 3KP9.0CA-TP
  • 3KP9.0 vs 3KP9.0CA-B
  • 3KP9.0 vs 3KP9.0CA-AT/TR13
  • 3KP9.0 vs 3KP9.0CA-AT/B
  • 3KP9.0 vs 3KP9.0CA_R2_00001
  • 3KP9.0 vs 3KP9.0CA/TR13
  • 3KP9.0 vs 3KP9.0CA/B
  • 3KP9.0 vs 3KP9.0CA
  • 3KP9.0 vs 3KP9.0C
  • 3KP9.0 vs 3KP9.0-B
  • 3KP9.0 vs 3KP9.0A-TP
  • 3KP9.0 vs 3KP9.0A-B
  • 3KP9.0 vs 3KP9.0A-AT/TR13
  • 3KP9.0 vs 3KP9.0A-AT/B
  • 3KP9.0 vs 3KP9.0A_R2_00001
  • 3KP9.0 vs 3KP9.0A/TR13
  • 3KP9.0 vs 3KP9.0A/B
  • 3KP9.0 vs 3KP9.0A
  • 3KP9.0 vs 3KP85C-B
  • 3KP9.0 vs 3KP85CA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.