3KP90CA/B
3KP90CA/B
Active
Description:  TVS P600 90V 146V BOX
Manufacturer:  YAGEO
Datasheet:   3KP90CA/B Datasheet
History Price: $0.9545
In Stock: 41200
3KP90CA/B vs 3KP85C-B
Manufacturer
Series
3KP
3KP
Packaging
Tape & Box (TB)
Bulk
Status
Active
Obsolete
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
90V
85V
Voltage - Breakdown (Min)
100V
89.28V
Voltage - Clamping (Max) @ Ipp
146V
143.85V
Current - Peak Pulse (10/1000µs)
20.5A
21.9A
Power - Peak Pulse
3000W (3kW)
3000W (3kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
-
Qualification
P600, Axial
-
Mounting Type
P600
Through Hole
Package / Case
-
P600, Axial
Supplier Device Package
-
P600
Unidirectional Channels
-
1