Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 65600201009
65600201009
Active
Fuseholders
Description:
FUSE BLOCK
Manufacturer:
Littelfuse Inc
Datasheet:
65600201009 Datasheet
History Price: $2.04
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
65600201009 vs 65600001409
Part No
65600201009
65600001409
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Littelfuse Inc
Series
656
656
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
5mm x 20mm
Fuse Type
Cartridge
Cartridge
Fuseholder Type
Block
Block
Voltage
1
1
Orientation
500V
250V
Termination Style
Horizontal
Horizontal
Contact Material
PC Pin
PC Pin
Contact Finish
Copper Alloy
Copper Alloy
Current Rating (Amps)
Tin
Tin
Number of Circuits
20 A
10:00:00