82532250
82532250
Obsolete
Description:  VARISTOR 39V 1.2KA 2220
Manufacturer:  Wurth Elektronik
Datasheet:   82532250 Datasheet
History Price: Obsolete
In Stock: 47200
82532250 vs 82550040
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Maximum AC Volts
25 V
4 V
Maximum DC Volts
30 V
5.5 V
Varistor Voltage (Min)
35.88 V
6.4 V
Varistor Voltage (Typ)
39 V
8 V
Varistor Voltage (Max)
42.12 V
9.6 V
Current - Surge
1.2 kA
80 A
Energy
9.6J
0.1J
Number of Circuits
1
1
Capacitance @ Frequency
8900 pF @ 1 kHz
1600 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
-
Mounting Type
-
-
Package / Case
-
-