82532250
82532250
Obsolete
Description:  VARISTOR 39V 1.2KA 2220
Manufacturer:  Wurth Elektronik
Datasheet:   82532250 Datasheet
History Price: Obsolete
In Stock: 47200
82532250 Specification
Specification
Part No
82532250
Category
Varistors, MOVs
Manufacturer
Wurth Elektronik
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
25 V
Maximum DC Volts
30 V
Varistor Voltage (Min)
35.88 V
Varistor Voltage (Typ)
39 V
Varistor Voltage (Max)
42.12 V
Current - Surge
1.2 kA
Energy
9.6J
Number of Circuits
1
Capacitance @ Frequency
8900 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
Features
-
Mounting Type
-
Package / Case
-
82532250 PDF Datasheet
82532250 Related Parts
82531040
82531040
Wurth Elektronik
VARISTOR 8V 150A 1206
82531140
82531140
Wurth Elektronik
SMT VARISTOR POWER WE-VS 1206; 1
82531400
82531400
Wurth Elektronik
VARISTOR 70V 200A 1206
82532300
82532300
Wurth Elektronik
VARISTOR 47V 1.2KA 2220
82535250
82535250
Wurth Elektronik
VARISTOR 39V 800A 1812
82535300
82535300
Wurth Elektronik
VARISTOR 47V 800A 1812
82536040
82536040
Wurth Elektronik
VARISTOR 8V 30A 0603
82536070
82536070
Wurth Elektronik
VARISTOR 13.5V 30A 0603
82536110
82536110
Wurth Elektronik
VARISTOR 18V 30A 0603
82536140
82536140
Wurth Elektronik
VARISTOR 25V 30A 0603
82536259
82536259
Wurth Elektronik
VARISTOR 5.5V 30A 0603
82537040
82537040
Wurth Elektronik
VARISTOR 8V 20A 0402
82532250 Compare Parts
  • 82532250 vs 82557060
  • 82532250 vs 82556300
  • 82532250 vs 82556250
  • 82532250 vs 82556200
  • 82532250 vs 82556170
  • 82532250 vs 82556140
  • 82532250 vs 82556060
  • 82532250 vs 82555140
  • 82532250 vs 82553400
  • 82532250 vs 82553040
  • 82532250 vs 82551600
  • 82532250 vs 82551500
  • 82532250 vs 82551300
  • 82532250 vs 82551250
  • 82532250 vs 82551200
  • 82532250 vs 82551170
  • 82532250 vs 82551140
  • 82532250 vs 82550350
  • 82532250 vs 82550300
  • 82532250 vs 82550250
  • 82532250 vs 82550200
  • 82532250 vs 82550140
  • 82532250 vs 82550110
  • 82532250 vs 82550080
  • 82532250 vs 82550060
  • 82532250 vs 82550040
  • 82532250 vs 82542350
  • 82532250 vs 82542140
  • 82532250 vs 82541350
  • 82532250 vs 82541300
  • 82532250 vs 82541250
  • 82532250 vs 82541140
  • 82532250 vs 82541110
  • 82532250 vs 82537259
  • 82532250 vs 82537110
  • 82532250 vs 82537070
  • 82532250 vs 82537040
  • 82532250 vs 82536259
  • 82532250 vs 82536140
  • 82532250 vs 82536110
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description