Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82532250
82532250
Obsolete
Varistors, MOVs
Description:
VARISTOR 39V 1.2KA 2220
Manufacturer:
Wurth Elektronik
Datasheet:
82532250 Datasheet
History Price: Obsolete
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82532250 vs 82550200
Part No
82532250
82550200
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Obsolete
Active
Maximum AC Volts
25 V
20 V
Maximum DC Volts
30 V
26 V
Varistor Voltage (Min)
35.88 V
29.7 V
Varistor Voltage (Typ)
39 V
33 V
Varistor Voltage (Max)
42.12 V
36.3 V
Current - Surge
1.2 kA
100 A
Energy
9.6J
0.3J
Number of Circuits
1
1
Capacitance @ Frequency
8900 pF @ 1 kHz
350 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 125℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
0805 (2012 Metric)
Package / Case
-
-