Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82541140
82541140
Active
Varistors, MOVs
Description:
VARISTOR 24V 200A 1206
Manufacturer:
Wurth Elektronik
Datasheet:
82541140 Datasheet
History Price: $0.82
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82541140 vs 82550350
Part No
82541140
82550350
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
14 V
35 V
Maximum DC Volts
18 V
45 V
Varistor Voltage (Min)
22.08 V
50.4 V
Varistor Voltage (Typ)
24 V
56 V
Varistor Voltage (Max)
25.92 V
61.6 V
Current - Surge
200 A
80 A
Energy
0.5J
0.3J
Number of Circuits
1
1
Capacitance @ Frequency
1160 pF @ 1 kHz
195 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
0805 (2012 Metric)
Package / Case
-
-