82550350
82550350
Active
Description:  SMT VARISTOR POWER 0805; 35VRMS;
Manufacturer:  Wurth Elektronik
Datasheet:   82550350 Datasheet
History Price: $0.71
In Stock: 6400
82550350 Specification
Specification
Part No
82550350
Category
Varistors, MOVs
Manufacturer
Wurth Elektronik
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
35 V
Maximum DC Volts
45 V
Varistor Voltage (Min)
50.4 V
Varistor Voltage (Typ)
56 V
Varistor Voltage (Max)
61.6 V
Current - Surge
80 A
Energy
0.3J
Number of Circuits
1
Capacitance @ Frequency
195 pF @ 1 kHz
Operating Temperature
-40℃ ~ 85℃ (TA)
Features
Surface Mount, MLCV
Mounting Type
0805 (2012 Metric)
Package / Case
-
82550350 PDF Datasheet
82550350 Related Parts
82531040
82531040
Wurth Elektronik
VARISTOR 8V 150A 1206
82531140
82531140
Wurth Elektronik
SMT VARISTOR POWER WE-VS 1206; 1
82531400
82531400
Wurth Elektronik
VARISTOR 70V 200A 1206
82532250
82532250
Wurth Elektronik
VARISTOR 39V 1.2KA 2220
82532300
82532300
Wurth Elektronik
VARISTOR 47V 1.2KA 2220
82535250
82535250
Wurth Elektronik
VARISTOR 39V 800A 1812
82535300
82535300
Wurth Elektronik
VARISTOR 47V 800A 1812
82536040
82536040
Wurth Elektronik
VARISTOR 8V 30A 0603
82536070
82536070
Wurth Elektronik
VARISTOR 13.5V 30A 0603
82536110
82536110
Wurth Elektronik
VARISTOR 18V 30A 0603
82536140
82536140
Wurth Elektronik
VARISTOR 25V 30A 0603
82536259
82536259
Wurth Elektronik
VARISTOR 5.5V 30A 0603
82550350 Compare Parts
  • 82550350 vs 82557060
  • 82550350 vs 82556300
  • 82550350 vs 82556250
  • 82550350 vs 82556200
  • 82550350 vs 82556170
  • 82550350 vs 82556140
  • 82550350 vs 82556060
  • 82550350 vs 82555140
  • 82550350 vs 82553400
  • 82550350 vs 82553040
  • 82550350 vs 82551600
  • 82550350 vs 82551500
  • 82550350 vs 82551300
  • 82550350 vs 82551250
  • 82550350 vs 82551200
  • 82550350 vs 82551170
  • 82550350 vs 82551140
  • 82550350 vs 82550300
  • 82550350 vs 82550250
  • 82550350 vs 82550200
  • 82550350 vs 82550140
  • 82550350 vs 82550110
  • 82550350 vs 82550080
  • 82550350 vs 82550060
  • 82550350 vs 82550040
  • 82550350 vs 82542350
  • 82550350 vs 82542140
  • 82550350 vs 82541350
  • 82550350 vs 82541300
  • 82550350 vs 82541250
  • 82550350 vs 82541140
  • 82550350 vs 82541110
  • 82550350 vs 82537259
  • 82550350 vs 82537110
  • 82550350 vs 82537070
  • 82550350 vs 82537040
  • 82550350 vs 82536259
  • 82550350 vs 82536140
  • 82550350 vs 82536110
  • 82550350 vs 82536070
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.