82550110
82550110
Active
Description:  VARISTOR 18V 100A 0805
Manufacturer:  Wurth Elektronik
Datasheet:   82550110 Datasheet
History Price: $0.7
In Stock: 24400
82550110 vs 82550350
Part No
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
11 V
35 V
Maximum DC Volts
14 V
45 V
Varistor Voltage (Min)
15.3 V
50.4 V
Varistor Voltage (Typ)
18 V
56 V
Varistor Voltage (Max)
20.7 V
61.6 V
Current - Surge
100 A
80 A
Energy
0.1J
0.3J
Number of Circuits
1
1
Capacitance @ Frequency
750 pF @ 1 kHz
195 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
Surface Mount, MLCV
Mounting Type
-
0805 (2012 Metric)
Package / Case
-
-