Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Wurth Elektronik 82556170
82556170
Active
Varistors, MOVs
Description:
VARISTOR 27V 30A 0603
Manufacturer:
Wurth Elektronik
Datasheet:
82556170 Datasheet
History Price: $0.7
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
82556170 vs 82550350
Part No
82556170
82550350
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Maximum AC Volts
17 V
35 V
Maximum DC Volts
22 V
45 V
Varistor Voltage (Min)
24.3 V
50.4 V
Varistor Voltage (Typ)
27 V
56 V
Varistor Voltage (Max)
29.8 V
61.6 V
Current - Surge
30 A
80 A
Energy
0.1J
0.3J
Number of Circuits
1
1
Capacitance @ Frequency
235 pF @ 1 kHz
195 pF @ 1 kHz
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃ (TA)
Features
Surface Mount, MLCV
Surface Mount, MLCV
Mounting Type
0603 (1608 Metric)
0805 (2012 Metric)
Package / Case
-
-