Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 880014500
880014500
Obsolete
Fuseholders
Description:
FUSE BLOCK SEALED MEGA-AMG 500A
Manufacturer:
Littelfuse Inc
Datasheet:
880014500 Datasheet
History Price: $39.982
In Stock: 14180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880014500 vs 880195100
Part No
880014500
880195100
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Commercial Vehicle Products
Series
MEGA? SN
HPDM
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
-
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
MEGA?
MEGA?
Fuse Type
Bolt Down
Bolt Down
Fuseholder Type
Block
Block
Voltage
1
2
Orientation
70V
48V
Termination Style
Horizontal and Vertical
Horizontal and Vertical
Contact Material
Bolt Down
Bolt Down
Contact Finish
Copper
Copper
Current Rating (Amps)
Tin
Tin
Number of Circuits
500 A
600 A