880014500
880014500
Obsolete
Description:  FUSE BLOCK SEALED MEGA-AMG 500A
Manufacturer:  Littelfuse Inc
Datasheet:   880014500 Datasheet
History Price: $39.982
In Stock: 37200
880014500 Specification
Specification
Part No
880014500
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
MEGA? SN
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
-
For Use With/Related Products
MEGA?
Fuse Type
Bolt Down
Fuseholder Type
Block
Voltage
1
Orientation
70V
Termination Style
Horizontal and Vertical
Contact Material
Bolt Down
Contact Finish
Copper
Current Rating (Amps)
Tin
Number of Circuits
500 A
880014500 Related Parts
880014
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066
880066
Littelfuse Inc
FUSE BLOCK ATO/ATC 12 W/NEG COVE
880073
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880089
880089
Commercial Vehicle Products
FUSE BLOCK 4MIDI 6ATC W GROUND
880094
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880015
880015
Littelfuse Inc
FUSE HOLDER MEGA-AMG SEALED
880022
880022
Littelfuse Inc
FUSE BLOCK 6P
880023
880023
Littelfuse Inc
FUSE BLOCK 10P
880014500 Compare Parts
  • 880014500 vs 880014250
  • 880014500 vs 880094
  • 880014500 vs 880089
  • 880014500 vs 880076
  • 880014500 vs 880073
  • 880014500 vs 880066
  • 880014500 vs 880065
  • 880014500 vs 880014
  • 880014500 vs 880089S
  • 880014500 vs 880023-BP
  • 880014500 vs 880022-BP
  • 880014500 vs 880195500
  • 880014500 vs 880195300
  • 880014500 vs 880195200
  • 880014500 vs 880195100
  • 880014500 vs 880014450
  • 880014500 vs 880014400
  • 880014500 vs 880014300
  • 880014500 vs 880014225
  • 880014500 vs 880014200
  • 880014500 vs 880014175
  • 880014500 vs 880014125
  • 880014500 vs 880014100
  • 880014500 vs 880014080
  • 880014500 vs 880129
  • 880014500 vs 880028
  • 880014500 vs 880027
  • 880014500 vs 880023
  • 880014500 vs 880022
  • 880014500 vs 880015
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested