880066
880066
Obsolete
Description:  FUSE BLOCK ATO/ATC 12 W/NEG COVE
Manufacturer:  Littelfuse Inc
Datasheet:   880066 Datasheet
History Price: $100.136
In Stock: 45600
880066 vs 880076
Part No
Series
-
SL
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
-
For Use With/Related Products
ATC, ATO
ATO, MIDI
Fuse Type
Blade
Blade, Bolt Down
Fuseholder Type
Block
Power Distribution Module
Voltage
6
7
Orientation
32V
12V
Termination Style
Vertical
Horizontal and Vertical
Contact Material
Screw Terminal
Bolt Down, Quick Connect - 0.250" (6.3mm)
Contact Finish
-
-
Current Rating (Amps)
-
-
Number of Circuits
100 A
300 A