880066
880066
Obsolete
Description:  FUSE BLOCK ATO/ATC 12 W/NEG COVE
Manufacturer:  Littelfuse Inc
Datasheet:   880066 Datasheet
History Price: $100.136
In Stock: 44640
880066 Specification
Specification
Part No
880066
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
ATC, ATO
Fuse Type
Blade
Fuseholder Type
Block
Voltage
6
Orientation
32V
Termination Style
Vertical
Contact Material
Screw Terminal
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
100 A
880066 Related Parts
880014
880014
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG
880065
880065
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880073
880073
Commercial Vehicle Products
POWER DISTRIBUTION MODULE W/COVE
880076
880076
Commercial Vehicle Products
POWER DISTRIBUTION SWITCH MODULE
880089
880089
Commercial Vehicle Products
FUSE BLOCK 4MIDI 6ATC W GROUND
880094
880094
Commercial Vehicle Products
FUSE HLDR BLT DWN 60V 200A PANEL
880014250
880014250
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 250A
880014350
880014350
Commercial Vehicle Products
FUSE BLOCK SEALED MEGA-AMG 350A
880015
880015
Littelfuse Inc
FUSE HOLDER MEGA-AMG SEALED
880022
880022
Littelfuse Inc
FUSE BLOCK 6P
880023
880023
Littelfuse Inc
FUSE BLOCK 10P
880027
880027
Littelfuse Inc
FUSE BLOCK ATO/ATC 6 W/NEG COVER
880066 Compare Parts
  • 880066 vs 880014250
  • 880066 vs 880094
  • 880066 vs 880089
  • 880066 vs 880076
  • 880066 vs 880073
  • 880066 vs 880065
  • 880066 vs 880014
  • 880066 vs 880089S
  • 880066 vs 880023-BP
  • 880066 vs 880022-BP
  • 880066 vs 880195500
  • 880066 vs 880195300
  • 880066 vs 880195200
  • 880066 vs 880195100
  • 880066 vs 880014500
  • 880066 vs 880014450
  • 880066 vs 880014400
  • 880066 vs 880014300
  • 880066 vs 880014225
  • 880066 vs 880014200
  • 880066 vs 880014175
  • 880066 vs 880014125
  • 880066 vs 880014100
  • 880066 vs 880014080
  • 880066 vs 880129
  • 880066 vs 880028
  • 880066 vs 880027
  • 880066 vs 880023
  • 880066 vs 880022
  • 880066 vs 880015
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested