Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 880066
880066
Obsolete
Fuseholders
Description:
FUSE BLOCK ATO/ATC 12 W/NEG COVE
Manufacturer:
Littelfuse Inc
Datasheet:
880066 Datasheet
History Price: $100.136
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
880066 vs 880195100
Part No
880066
880195100
Category
Fuseholders
Fuseholders
Manufacturer
Littelfuse Inc
Commercial Vehicle Products
Series
-
HPDM
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Fuse Size
0.75" L x 0.2" W (19.1mm x 5.1mm)
2.700" L x 0.750" W x 0.420" H (68.58mm x 19.05mm x 10.67mm)
For Use With/Related Products
ATC, ATO
MEGA?
Fuse Type
Blade
Bolt Down
Fuseholder Type
Block
Block
Voltage
6
2
Orientation
32V
48V
Termination Style
Vertical
Horizontal and Vertical
Contact Material
Screw Terminal
Bolt Down
Contact Finish
-
Copper
Current Rating (Amps)
-
Tin
Number of Circuits
100 A
600 A