☰
ANE-400A
ANE-400A
Active
Description:  FUSE STRIP 400A 125VAC/32VDC
Manufacturer:  OptiFuse
Datasheet:   ANE-400A Datasheet
History Price: $54.73
In Stock: 14280
ANE-400A vs ANE-40A
Part No
Manufacturer
Series
ANE
ANE
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Bolt Mount
Bolt Mount
Fuse Type
Fuse Strip
Fuse Strip
Current Rating (Amps)
400A
40A
Voltage Rating - AC
32 VAC
32 VAC
Response Time
32 VDC
32 VDC
Applications
Fast Blow
Fast Blow
Features
Automotive
Automotive
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
2.5kA AC
2.5kA AC
Size / Dimension
Rectangular, Blade
Rectangular, Blade
Voltage Rating - DC
1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm)
1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm)