☰
ANE-400A
ANE-400A
Active
Description:  FUSE STRIP 400A 125VAC/32VDC
Manufacturer:  OptiFuse
Datasheet:   ANE-400A Datasheet
History Price: $54.73
In Stock: 31360
ANE-400A Specification
Specification
Part No
ANE-400A
Category
Electrical, Specialty Fuses
Manufacturer
OptiFuse
Series
ANE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Bolt Mount
Fuse Type
Fuse Strip
Current Rating (Amps)
400A
Voltage Rating - AC
32 VAC
Response Time
32 VDC
Applications
Fast Blow
Features
Automotive
Class
-
Approval Agency
-
Operating Temperature
-
Breaking Capacity @ Rated Voltage
-
Package / Case
2.5kA AC
Size / Dimension
Rectangular, Blade
Voltage Rating - DC
1.453" L x 0.882" W x 0.276" H (36.90mm x 22.40mm x 7.00mm)
ANE-400A PDF Datasheet
ANE-400A Related Parts
ANE-100A
ANE-100A
OptiFuse
FUSE STRIP 100A 125VAC/32VDC
ANE-120A
ANE-120A
OptiFuse
FUSE STRIP 120A 125VAC/32VDC
ANE-125A
ANE-125A
OptiFuse
FUSE STRIP 125A 125VAC/32VDC
ANE-130A
ANE-130A
OptiFuse
FUSE STRIP 130A 125VAC/32VDC
ANE-150A
ANE-150A
OptiFuse
FUSE STRIP 150A 125VAC/32VDC
ANE-175A
ANE-175A
OptiFuse
FUSE STRIP 175A 125VAC/32VDC
ANE-200A
ANE-200A
OptiFuse
FUSE STRIP 200A 125VAC/32VDC
ANE-225A
ANE-225A
OptiFuse
FUSE STRIP 225A 125VAC/32VDC
ANE-250A
ANE-250A
OptiFuse
FUSE STRIP 250A 125VAC/32VDC
ANE-275A
ANE-275A
OptiFuse
FUSE STRIP 275A 125VAC/32VDC
ANE-300A
ANE-300A
OptiFuse
FUSE STRIP 300A 125VAC/32VDC
ANE-325A
ANE-325A
OptiFuse
FUSE STRIP 325A 125VAC/32VDC
ANE-400A Compare Parts
  • ANE-400A vs ANE-70A
  • ANE-400A vs ANE-60A
  • ANE-400A vs ANE-50A
  • ANE-400A vs ANE-40A
  • ANE-400A vs ANE-350A
  • ANE-400A vs ANE-325A
  • ANE-400A vs ANE-300A
  • ANE-400A vs ANE-275A
  • ANE-400A vs ANE-250A
  • ANE-400A vs ANE-225A
  • ANE-400A vs ANE-200A
  • ANE-400A vs ANE-175A
  • ANE-400A vs ANE-150A
  • ANE-400A vs ANE-130A
  • ANE-400A vs ANE-125A
  • ANE-400A vs ANE-120A
  • ANE-400A vs ANE-100A
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality