Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BF302
BF302
Active
Fuseholders
Description:
INLINE FUSE HOLDER 25A/12AWG
Manufacturer:
Memory Protection Devices
Datasheet:
BF302 Datasheet
History Price: $3.82
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BF302 vs BF355
Part No
BF302
BF355
Category
Fuseholders
Fuseholders
Manufacturer
Memory Protection Devices
Memory Protection Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
25 A
15 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
ATC, ATO
Fuseholder Type
Cartridge
Blade
Voltage
Holder
Holder
Orientation
1
1
Termination Style
600V
600V
Contact Material
-
-
Contact Finish
Wire Leads
Wire Leads
Current Rating (Amps)
-
-
Number of Circuits
-
-