BF302
BF302
Active
Description:  INLINE FUSE HOLDER 25A/12AWG
Datasheet:   BF302 Datasheet
History Price: $3.82
In Stock: 19080
BF302 Specification
Specification
Part No
BF302
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
25 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
600V
Contact Material
-
Contact Finish
Wire Leads
Current Rating (Amps)
-
Number of Circuits
-
BF302 PDF Datasheet
BF302 Related Parts
BF301
BF301
Memory Protection Devices
FUSE HLDR CART 500V 10A IN LINE
BF303
BF303
Memory Protection Devices
FUSE HLDR CART 500V 15A IN LINE
BF308
BF308
Memory Protection Devices
IN-LINE AGC FUSE HOLDER, W/O WIR
BF309
BF309
Memory Protection Devices
INLINE FUSE HOLDER 20A/14AWG
BF310
BF310
Memory Protection Devices
INLINE FUSE HOLDER 10A/18AWG
BF351
BF351
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG WAT
BF352
BF352
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF353
BF353
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF353L
BF353L
Memory Protection Devices
INLINE FUSE HOLDER 60A/8AWG WATE
BF353S
BF353S
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF354
BF354
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF355
BF355
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF302 Compare Parts
  • BF302 vs BF357
  • BF302 vs BF356S
  • BF302 vs BF356
  • BF302 vs BF355
  • BF302 vs BF354
  • BF302 vs BF353S
  • BF302 vs BF353L
  • BF302 vs BF353
  • BF302 vs BF352
  • BF302 vs BF351
  • BF302 vs BF310
  • BF302 vs BF309
  • BF302 vs BF308
  • BF302 vs BF303
  • BF302 vs BF301
  • BF302 vs BF308-C
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you