Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Memory Protection Devices BF308-C
BF308-C
Active
Fuseholders
Description:
IN-LINE AGC FUSE HOLDER, W/WIRE
Manufacturer:
Memory Protection Devices
Datasheet:
BF308-C Datasheet
History Price: $5.8
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BF308-C vs BF352
Part No
BF308-C
BF352
Category
Fuseholders
Fuseholders
Manufacturer
Memory Protection Devices
Memory Protection Devices
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Free Hanging (In-Line)
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 0.875" ~ 1.26" L (6.35mm x 22.23mm ~ 32mm)
0.75" L x 0.2" W (19.1mm x 5.1mm)
For Use With/Related Products
-
15 A
Fuse Type
3AB, 3AG
ATC, ATO
Fuseholder Type
Cartridge
Blade
Voltage
Holder
Holder
Orientation
1
1
Termination Style
-
600V
Contact Material
Horizontal
-
Contact Finish
Crimp
Wire Leads
Current Rating (Amps)
-
-
Number of Circuits
-
-