BF308-C
BF308-C
Active
Description:  IN-LINE AGC FUSE HOLDER, W/WIRE
Datasheet:   BF308-C Datasheet
History Price: $5.8
In Stock: 32400
BF308-C Specification
Specification
Part No
BF308-C
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Free Hanging (In-Line)
Fuse Size
0.25" Dia x 0.875" ~ 1.26" L (6.35mm x 22.23mm ~ 32mm)
For Use With/Related Products
-
Fuse Type
3AB, 3AG
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
-
Contact Material
Horizontal
Contact Finish
Crimp
Current Rating (Amps)
-
Number of Circuits
-
BF308-C PDF Datasheet
BF308-C Related Parts
BF301
BF301
Memory Protection Devices
FUSE HLDR CART 500V 10A IN LINE
BF302
BF302
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG
BF303
BF303
Memory Protection Devices
FUSE HLDR CART 500V 15A IN LINE
BF308
BF308
Memory Protection Devices
IN-LINE AGC FUSE HOLDER, W/O WIR
BF309
BF309
Memory Protection Devices
INLINE FUSE HOLDER 20A/14AWG
BF310
BF310
Memory Protection Devices
INLINE FUSE HOLDER 10A/18AWG
BF351
BF351
Memory Protection Devices
INLINE FUSE HOLDER 25A/12AWG WAT
BF352
BF352
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG
BF353
BF353
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF353L
BF353L
Memory Protection Devices
INLINE FUSE HOLDER 60A/8AWG WATE
BF353S
BF353S
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF354
BF354
Memory Protection Devices
INLINE FUSE HOLDER 15A/16AWG WAT
BF308-C Compare Parts
  • BF308-C vs BF357
  • BF308-C vs BF356S
  • BF308-C vs BF356
  • BF308-C vs BF355
  • BF308-C vs BF354
  • BF308-C vs BF353S
  • BF308-C vs BF353L
  • BF308-C vs BF353
  • BF308-C vs BF352
  • BF308-C vs BF351
  • BF308-C vs BF310
  • BF308-C vs BF309
  • BF308-C vs BF308
  • BF308-C vs BF303
  • BF308-C vs BF302
  • BF308-C vs BF301
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend