C10G32
C10G32
Obsolete
Description:  FUSE CARTRIDGE 32A 400VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10G32 Datasheet
History Price: $21.58
In Stock: 19600
C10G32 vs C10M4I
Part No
Series
C10G
C10M
Packaging
Bulk,Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
32A
4A
Voltage Rating - AC
400 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Electrical, Industrial
Motor Protection
Class
-
Indicating
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
Cylindrical, Alarm Indicating, 5AG, 10x38.1mm
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)