C10G32
C10G32
Obsolete
Description:  FUSE CARTRIDGE 32A 400VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10G32 Datasheet
History Price: $21.58
In Stock: 19600
C10G32 Specification
Specification
Part No
C10G32
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Bussmann
Series
C10G
Packaging
Bulk,Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge
Current Rating (Amps)
32A
Voltage Rating - AC
400 VAC
Response Time
-
Applications
-
Features
Electrical, Industrial
Class
-
Approval Agency
-
Operating Temperature
-
Breaking Capacity @ Rated Voltage
-
Package / Case
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
C10G32 PDF Datasheet
C10G32 Related Parts
C10G0.5
C10G0.5
Eaton Bussmann
FUSE CARTRIDGE 500MA 500VAC 5AG
C10G1
C10G1
Eaton Bussmann
FUSE CARTRIDGE 1A 500VAC 5AG
C10G10
C10G10
Eaton Bussmann
FUSE CARTRIDGE 10A 500VAC 5AG
C10G10I
C10G10I
Eaton Bussmann
FUSE CRTRDGE 10A 500VAC CYLINDR
C10G12
C10G12
Eaton Bussmann
FUSE CARTRIDGE 12A 500VAC 5AG
C10G16
C10G16
Eaton Bussmann
FUSE CARTRIDGE 16A 500VAC 5AG
C10G16I
C10G16I
Eaton Bussmann
FUSE CRTRDGE 16A 500VAC CYLINDR
C10G1I
C10G1I
Eaton Bussmann
FUSE CARTRIDGE 1A 500VAC CYLINDR
C10G2
C10G2
Eaton Bussmann
FUSE CARTRIDGE 2A 500VAC 5AG
C10G20
C10G20
Eaton Bussmann
FUSE CARTRIDGE 20A 500VAC 5AG
C10G20I
C10G20I
Eaton Bussmann
FUSE CRTRDGE 20A 500VAC CYLINDR
C10G25
C10G25
Eaton Bussmann
FUSE CARTRIDGE 25A 500VAC 5AG
C10G32 Compare Parts
  • C10G32 vs C10M4I
  • C10G32 vs C10M4
  • C10G32 vs C10M32
  • C10G32 vs C10M20
  • C10G32 vs C10M2
  • C10G32 vs C10M16
  • C10G32 vs C10M12
  • C10G32 vs C10M10
  • C10G32 vs C10M1
  • C10G32 vs C10M0.5
  • C10G32 vs C10M0.16
  • C10G32 vs C10G8
  • C10G32 vs C10G6I
  • C10G32 vs C10G6
  • C10G32 vs C10G4I
  • C10G32 vs C10G4
  • C10G32 vs C10G2I
  • C10G32 vs C10G25I
  • C10G32 vs C10G25
  • C10G32 vs C10G20I
  • C10G32 vs C10G20
  • C10G32 vs C10G2
  • C10G32 vs C10G1I
  • C10G32 vs C10G16I
  • C10G32 vs C10G16
  • C10G32 vs C10G12
  • C10G32 vs C10G10I
  • C10G32 vs C10G10
  • C10G32 vs C10G1
  • C10G32 vs C10G0.5
  • C10G32 vs C10NL
  • C10G32 vs C10M0.25
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.