C10M12
C10M12
Obsolete
Description:  FUSE CARTRIDGE 12A 500VAC 5AG
Manufacturer:  Eaton Bussmann
Datasheet:   C10M12 Datasheet
History Price: Obsolete
In Stock: 0
C10M12 vs C10G0.5
Part No
Series
C10M
C10G
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
12A
500mA
Voltage Rating - AC
500 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Electrical, Industrial
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)