Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Electrical, Specialty Fuses
/ Eaton Bussmann C10M32
C10M32
Obsolete
Electrical, Specialty Fuses
Description:
FUSE CARTRIDGE 32A 400VAC 5AG
Manufacturer:
Eaton Bussmann
Datasheet:
C10M32 Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C10M32 vs C10G0.5
Part No
C10M32
C10G0.5
Category
Electrical, Specialty Fuses
Electrical, Specialty Fuses
Manufacturer
Eaton Bussmann
Eaton Bussmann
Series
C10M
C10G
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
32A
500mA
Voltage Rating - AC
400 VAC
500 VAC
Response Time
-
-
Applications
-
-
Features
Motor Protection
Electrical, Industrial
Class
-
-
Approval Agency
-
-
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
-
-
Package / Case
120kA
120kA
Size / Dimension
5AG, 10mm x 38mm (Midget)
5AG, 10mm x 38mm (Midget)
Voltage Rating - DC
0.406" Dia x 1.500" L (10.30mm x 38.00mm)
0.406" Dia x 1.500" L (10.30mm x 38.00mm)