C180-7A
C180-7A
Active
Description:  FUSE CARTRIDGE 7A 240VAC 8AG
Manufacturer:  Eaton Electronics
Datasheet:   C180-7A Datasheet
History Price: Active
In Stock: 38000
C180-7A vs C180-13A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
7A
13A
Voltage Rating - AC
240 VAC
240 VAC
Response Time
-
-
Applications
Cable Protection
Cable Protection
Features
-
-
Class
-
-
Approval Agency
ASTA, BSI
ASTA, BSI
Operating Temperature
-
-
Breaking Capacity @ Rated Voltage
6kA
6kA
Package / Case
8AG, 1/4" x 1"
8AG, 1/4" x 1"
Size / Dimension
0.248" Dia x 1.000" L (6.30mm x 25.40mm)
0.248" Dia x 1.000" L (6.30mm x 25.40mm)
Voltage Rating - DC
-
-