ESD0541Z
ESD0541Z
Active
Description:  TVS, 6.00V-9.50V, 25W
Manufacturer:  Diotec Semiconductor
Datasheet:   ESD0541Z Datasheet
History Price: $0.15125
In Stock: 19500
ESD0541Z vs ESDSLC5V0T2-TP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
5V
5V (Max)
Voltage - Breakdown (Min)
6V
6V
Voltage - Clamping (Max) @ Ipp
15V
20V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
5A (8/20?s)
Power - Peak Pulse
25W
100W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
6.5pF @ 1MHz
0.3pF @ 1MHz
Operating Temperature
-50℃ ~ 125℃ (TJ)
-55℃ ~ 125℃ (TJ)
Grade
-
Surface Mount
Qualification
-
TO-236-3, SC-59, SOT-23-3
Mounting Type
Surface Mount
SOT-23
Package / Case
0201 (0603 Metric)
2
Supplier Device Package
201
-
Unidirectional Channels
-
-