Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5V (Max)
5.5V (Max)
Voltage - Breakdown (Min)
6V
6.5V
Voltage - Clamping (Max) @ Ipp
15V
15V
Current - Peak Pulse (10/1000µs)
125A (8/20?s)
3A (8/20?s)
Power - Peak Pulse
1875W (1.875kW)
40W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
650pF @ 1MHz (Max)
0.15pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
-55℃ ~ 150℃ (TJ)
Qualification
-
0402 (1006 Metric)
Mounting Type
Surface Mount
DFN1006-2L
Package / Case
0603 (1610 Metric)
-
Supplier Device Package
DFN1610-2
-
Unidirectional Channels
1
-