ESDSLC5V0L2B-TP
ESDSLC5V0L2B-TP
Active
Description:  TVS DIODE 5.5VWM 15VC DFN1006-2L
History Price: $0.35
In Stock: 32000
ESDSLC5V0L2B-TP Specification
Specification
Part No
ESDSLC5V0L2B-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
Voltage - Breakdown (Min)
6.5V
Voltage - Clamping (Max) @ Ipp
15V
Current - Peak Pulse (10/1000µs)
3A (8/20?s)
Power - Peak Pulse
40W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
0.15pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
0402 (1006 Metric)
Mounting Type
DFN1006-2L
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
ESDSLC5V0L2B-TP PDF Datasheet
ESDSLC5V0L2B-TP Related Parts
ESD0502BA
ESD0502BA
Diotec Semiconductor
IC
ESD051-1BF4
ESD051-1BF4
STMicroelectronics
TVS DIODE 5VWM 11VC ST0201
ESD051-1F4
ESD051-1F4
STMicroelectronics
TVS DIODE 5.5VWM 9VC ST0201
ESD0512LB-TP
ESD0512LB-TP
Micro Commercial Components
TVS DIODE 5VWM 20VC DFN1006-2
ESD0514PD-TP
ESD0514PD-TP
Micro Commercial Components
TVS DIODE 5VWM 12VC DFN0808-4
ESD0521Z
ESD0521Z
Diotec Semiconductor
TVS, 6.00V, 28W
ESD0541Z
ESD0541Z
Diotec Semiconductor
TVS, 6.00V-9.50V, 25W
ESD0551P1-TP
ESD0551P1-TP
Micro Commercial Components
Interface
ESD0561P1-TP
ESD0561P1-TP
Micro Commercial Components
DIODE ESD PROTECTION
ESD0571P6-TP
ESD0571P6-TP
Micro Commercial Components
DIODE ESD PROTECTION DFN1610-2
ESD0751P6-TP
ESD0751P6-TP
Micro Commercial Components
ESD,7V,DFN1610-2
ESD0771P6-TP
ESD0771P6-TP
Micro Commercial Components
Interface
ESDSLC5V0L2B-TP Compare Parts
  • ESDSLC5V0L2B-TP vs ESDZV5HS-1BF4
  • ESDSLC5V0L2B-TP vs ESDZV5H-1BU2
  • ESDSLC5V0L2B-TP vs ESDZV5-1BU2
  • ESDSLC5V0L2B-TP vs ESDZV5-1BF4
  • ESDSLC5V0L2B-TP vs ESDZV18-1BF4TK
  • ESDSLC5V0L2B-TP vs ESDZV18-1BF4
  • ESDSLC5V0L2B-TP vs ESDZL5-1F4
  • ESDSLC5V0L2B-TP vs ESDUSLC5V0AE2-TP
  • ESDSLC5V0L2B-TP vs ESDULC8V0LB-TP
  • ESDSLC5V0L2B-TP vs ESDULC8V0LBHE3-TP
  • ESDSLC5V0L2B-TP vs ESDULC5V0PUBWFHE3-TP
  • ESDSLC5V0L2B-TP vs ESDULC5V0M5-TP
  • ESDSLC5V0L2B-TP vs ESDULC5V0LB-TP
  • ESDSLC5V0L2B-TP vs ESDULC5V0LBHE3-TP
  • ESDSLC5V0L2B-TP vs ESDULC5V0AE2-TP
  • ESDSLC5V0L2B-TP vs ESDULC3V6AE2-TP
  • ESDSLC5V0L2B-TP vs ESDULC3V3LBHE3-TP
  • ESDSLC5V0L2B-TP vs ESDULC1610LB-TP
  • ESDSLC5V0L2B-TP vs ESDULC12VD3B-TP
  • ESDSLC5V0L2B-TP vs ESDU5V0T5-TP
  • ESDSLC5V0L2B-TP vs ESDU5V0M5-TP
  • ESDSLC5V0L2B-TP vs ESDU5V0H4-TP
  • ESDSLC5V0L2B-TP vs ESDU5V0C2-TP
  • ESDSLC5V0L2B-TP vs ESDU5V0AE1-TP
  • ESDSLC5V0L2B-TP vs ESDU401-1BF4
  • ESDSLC5V0L2B-TP vs ESDU3121MXT5G
  • ESDSLC5V0L2B-TP vs ESDU1052FCT5G
  • ESDSLC5V0L2B-TP vs ESDSLC8V0D3B-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0T2-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0L-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0LTB-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0LP-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0LPB-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0LB-TP-HF
  • ESDSLC5V0L2B-TP vs ESDSLC5V0LB-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0LBHE3-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0D9B-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0D5-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0D3B-TP
  • ESDSLC5V0L2B-TP vs ESDSLC5V0AE2-TP-HF
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock.
    The preparation and shipping was within a correct time frame.
    Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK