Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Micro Commercial Components ESDSLC5V0L2B-TP
ESDSLC5V0L2B-TP
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 5.5VWM 15VC DFN1006-2L
Manufacturer:
Micro Commercial Components
Datasheet:
ESDSLC5V0L2B-TP Datasheet
History Price: $0.35
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ESDSLC5V0L2B-TP vs ESDSLC8V0D3B-TP
Part No
ESDSLC5V0L2B-TP
ESDSLC8V0D3B-TP
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Micro Commercial Components
Micro Commercial Components
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
8V (Max)
Voltage - Breakdown (Min)
6.5V
8.5V
Voltage - Clamping (Max) @ Ipp
15V
19.5V
Current - Peak Pulse (10/1000µs)
3A (8/20?s)
18A (8/20?s)
Power - Peak Pulse
40W
350W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.15pF @ 1MHz
1pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
SC-76, SOD-323
Mounting Type
DFN1006-2L
SOD-323
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-