ESDSLC5V0L2B-TP
ESDSLC5V0L2B-TP
Active
Description:  TVS DIODE 5.5VWM 15VC DFN1006-2L
History Price: $0.35
In Stock: 32000
ESDSLC5V0L2B-TP vs ESDZV18-1BF4TK
Series
-
ESDZ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
5.5V (Max)
24V (Max)
Voltage - Breakdown (Min)
6.5V
18V
Voltage - Clamping (Max) @ Ipp
15V
21.5V (Typ)
Current - Peak Pulse (10/1000µs)
3A (8/20?s)
6A (8/20?s)
Power - Peak Pulse
40W
140W
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
0.15pF @ 1MHz
3pF @ 1MHz
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
Surface Mount
Surface Mount
Qualification
0402 (1006 Metric)
0201 (0603 Metric)
Mounting Type
DFN1006-2L
ST0201
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-