GBA-10
GBA-10
Active
Description:  FUSE INDICATING 10A 50VAC/VDC
Manufacturer:  Eaton Electronics
Datasheet:   GBA-10 Datasheet
History Price: $47.7
In Stock: 5600
GBA-10 vs GBA-3/4
Part No
Series
GBA
GBA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Indicating Fuse
Indicating Fuse
Current Rating (Amps)
10A
750mA
Voltage Rating - AC
50 VAC
125 VAC
Response Time
50 VDC
-
Applications
Fast Blow
Fast Blow
Features
Electrical, Industrial
Electrical, Industrial
Class
Indicating
Indicating
Approval Agency
-
-
Operating Temperature
CE, UR
CE, CSA, UR
Breaking Capacity @ Rated Voltage
-
-
Package / Case
300A
10kA
Size / Dimension
Cylindrical, Alarm Indicator, 3AG, 1/4" x 1 1/4"
Cylindrical, Alarm Indicator, 3AG, 1/4" x 1 1/4"
Voltage Rating - DC
0.252" Dia x 1.268" L (6.40mm x 32.20mm)
0.252" Dia x 1.268" L (6.40mm x 32.20mm)