GBA-10
GBA-10
Active
Description:  FUSE INDICATING 10A 50VAC/VDC
Manufacturer:  Eaton Electronics
Datasheet:   GBA-10 Datasheet
History Price: $47.7
In Stock: 5600
GBA-10 Specification
Specification
Part No
GBA-10
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Electronics
Series
GBA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Indicating Fuse
Current Rating (Amps)
10A
Voltage Rating - AC
50 VAC
Response Time
50 VDC
Applications
Fast Blow
Features
Electrical, Industrial
Class
Indicating
Approval Agency
-
Operating Temperature
CE, UR
Breaking Capacity @ Rated Voltage
-
Package / Case
300A
Size / Dimension
Cylindrical, Alarm Indicator, 3AG, 1/4" x 1 1/4"
Voltage Rating - DC
0.252" Dia x 1.268" L (6.40mm x 32.20mm)
GBA-10 PDF Datasheet
GBA-10 Related Parts
GBA-1
GBA-1
Eaton Electronics
FUSE INDICATING 1A 125VAC CYL
GBA-1/2
GBA-1/2
Eaton Electronics
FUSE CARTRIDGE 500MA 125VAC CYL
GBA-1-1/2
GBA-1-1/2
Eaton Electronics
FUSE CARTRIDGE 1.5A 125VAC CYL
GBA-15
GBA-15
Eaton Electronics
FUSE INDICATING 15A 50VAC/VDC
GBA-2
GBA-2
Eaton Electronics
FUSE INDICATING 2A 125VAC CYL
GBA-3
GBA-3
Eaton Electronics
FUSE INDICATING 3A 125VAC CYL
GBA-3/4
GBA-3/4
Eaton Electronics
FUSE INDICATING 750MA 125VAC CYL
GBA-4
GBA-4
Eaton Electronics
FUSE INDICATING 4A 125VAC CYL
GBA-5
GBA-5
Eaton Electronics
FUSE INDICATING 5A 125VAC CYL
GBA-8
GBA-8
Eaton Electronics
FUSE CARTRIDGE 8A CYLINDRICAL
GBA-10 Compare Parts
  • GBA-10 vs GBA-5
  • GBA-10 vs GBA-4
  • GBA-10 vs GBA-3/4
  • GBA-10 vs GBA-3
  • GBA-10 vs GBA-2
  • GBA-10 vs GBA-15
  • GBA-10 vs GBA-1-1/2
  • GBA-10 vs GBA-1/2
  • GBA-10 vs GBA-1
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's